Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 12 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M10-26SF

Description
M801 26C 26#23 SKT RECP OM
Request a Quote Datasheet
Description
M801 26C 26#23 SKT RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-07M10-26SF - PEI-Genesis
Philadelphia, PA, United States
M801 26C 26#23 SKT RECP OM

M801 26C 26#23 SKT RECP OM

Buy Now
Circular Connector, Receptacle, 10-26, 12 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 12 Position, Jam Nut; Product Range Amphenol Aerospace
12X6991
Circular Connector, Receptacle, 10-26, 12 Position, Jam Nut; Product Range Amphenol Aerospace 12X6991
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-07M10-26SF 12X6991
Product Name Circular Connector, Receptacle, 10-26, 12 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers