Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M10-26PF

Description
M801 26C 26#23 PIN RECP OM
Request a Quote Datasheet
Description
M801 26C 26#23 PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-07M10-26PF - PEI-Genesis
Philadelphia, PA, United States
M801 26C 26#23 PIN RECP OM

M801 26C 26#23 PIN RECP OM

Buy Now
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace
12X6573
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace 12X6573
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-07M10-26PF 12X6573
Product Name Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data