Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M10-201SA

Description
M801 6C 4#23 2#12 SKT RECP OM
Request a Quote Datasheet
Description
M801 6C 4#23 2#12 SKT RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-07M10-201SA - PEI-Genesis
Philadelphia, PA, United States
M801 6C 4#23 2#12 SKT RECP OM

M801 6C 4#23 2#12 SKT RECP OM

Buy Now
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace - 85W8264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace
85W8264
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace 85W8264
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-07M10-201SA 85W8264
Product Name Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - ECG.2B.310.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
2 suppliers