Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 7 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02ZNU6-6SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 7 Position, Flange; Product Range Amphenol Aerospace - 12X6392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 7 Position, Flange; Product Range Amphenol Aerospace
12X6392
Circular Connector, Receptacle, 6-6, 7 Position, Flange; Product Range Amphenol Aerospace 12X6392
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6392
Product Name Circular Connector, Receptacle, 6-6, 7 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products