Amphenol Aerospace Corporation Circular Connector Assemblies 2M801-009-02NF7-10SA

Description
RECEPTACLE
Request a Quote Datasheet
Description
RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-2M801-009-02NF7-10SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-009-02NF7-10SA-ND
Circular Connector Assemblies 1178-2M801-009-02NF7-10SA-ND
RECEPTACLE

RECEPTACLE

Buy Now Datasheet
Connectors Circular, Harsh Environment - 2M801-009-02NF7-10SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M801-009-02NF7-10SA
Connectors Circular, Harsh Environment 2M801-009-02NF7-10SA
CIRC CON 2M SER WALL MT RECEPT 10 CONT CRIMP SOCK THREAD 7-10

CIRC CON 2M SER WALL MT RECEPT 10 CONT CRIMP SOCK THREAD 7-10

Buy Now
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace - 65W0965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace
65W0965
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace 65W0965
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-2M801-009-02NF7-10SA-ND 2M801-009-02NF7-10SA 65W0965
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products