The Amphenol Aerospace Circular Connector, Receptacle, 7-10, 10 Position, Flange (part number 12X5875) is designed for applications requiring a compact and lightweight solution while maintaining military specifications. This connector features a threaded coupling mechanism, ensuring secure mating and reliable performance in harsh environments. It supports crimp pin contacts and is suitable for various applications, including headsets, tactical equipment, and avionics boxes. Constructed from durable materials such as aluminum alloy and stainless steel, this connector is rated for operating temperatures from -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a high level of sealing, with a rating of 1 meter for 1 hour, and is designed to withstand significant shock and vibration, making it ideal for demanding conditions. The connector also provides good EMI shielding effectiveness, enhancing its reliability in electronic applications. Engineers considering this product should note its compatibility with Glenair's Mighty Mouse connectors, which may facilitate integration into existing systems. The connector's specifications, including a maximum current rating of 23A and a voltage rating of 1800 VAC, further underscore its suitability for various electrical applications.
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X5875 |
| Product Name | Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |