CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 65W0962 |
| Product Name | Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |