The Amphenol Aerospace Circular Connector, Receptacle, 10-26, 12 Position, Flange (part number 12X6228) is designed for applications requiring a robust and reliable connection in harsh environments. This connector features a threaded coupling style and is intermateable with Glenair Mighty Mouse connectors. It supports a maximum of 26 contacts and utilizes crimp socket contact types. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is rated for operating temperatures from -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers electrical performance with a maximum current rating of 23A at 1800 VAC for size 12 contacts. The connector is designed to withstand 2000 mating cycles and is sealed to meet MIL-STD-810 standards, ensuring reliability against environmental factors. With good EMI shielding effectiveness and a minimum insulation resistance of 5,000 megaohms, this connector is suitable for demanding applications such as avionics, tactical equipment, and handheld devices. The product is not RoHS compliant, which may be a consideration for certain projects.
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X6228 |
| Product Name | Circular Connector, Receptacle, 10-26, 12 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |