Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02MT8-2PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace - 12X5684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace
12X5684
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace 12X5684
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5684
Product Name Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293468-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details
2 suppliers
Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details