Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-13, 13 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02MT8-13SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-13, 13 Position, Flange; Product Range Amphenol Aerospace - 12X6097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-13, 13 Position, Flange; Product Range Amphenol Aerospace
12X6097
Circular Connector, Receptacle, 8-13, 13 Position, Flange; Product Range Amphenol Aerospace 12X6097
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6097
Product Name Circular Connector, Receptacle, 8-13, 13 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details