Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02MT16-12SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace - 12X6040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace
12X6040
Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace 12X6040
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6040
Product Name Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details