The Circular Connector, Receptacle, 16-12, 12 Position, Flange from the Amphenol Aerospace 2M Series is designed for robust applications requiring a reliable connection. It features a threaded coupling style and is compliant with RoHS standards. The connector supports crimp pin contacts and is suitable for wall mount installations. It is built to withstand harsh environmental conditions, offering an insulation resistance of 5,000 megaohms minimum and an operating temperature range of -65°C to +150°C. The connector is also rated for 500 mating cycles, ensuring durability in demanding applications. This product is ideal for engineers looking for a dependable connector solution in aerospace and military applications.
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X5622 |
| Product Name | Circular Connector, Receptacle, 16-12, 12 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |