Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02M8-2PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace - 12X5782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace
12X5782
Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace 12X5782
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5782
Product Name Circular Connector, Receptacle, 8-2, 2 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers