Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02M6-7PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 6-7, 7 Position, Flange (part number 12X5765) is designed for applications requiring a robust and reliable connection in harsh environments. This connector features a wall mount receptacle style with seven contacts and utilizes crimp pin circular contact types. It is intermateable with Glenair's Mighty Mouse connectors, providing versatility in connector options. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is rated for a temperature range of -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a high level of sealing, capable of withstanding immersion in water for one hour at a depth of one meter, and provides good EMI shielding effectiveness. The connector supports a maximum operating voltage of 1800 VAC and a current rating of up to 23A, depending on the contact size. With a mating life of 2000 cycles, this connector is suitable for demanding applications such as avionics, tactical equipment, and handheld devices. Its design ensures reliable performance under shock and vibration conditions, making it a suitable choice for engineers looking for durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 6-7, 7 Position, Flange (part number 12X5765) is designed for applications requiring a robust and reliable connection in harsh environments. This connector features a wall mount receptacle style with seven contacts and utilizes crimp pin circular contact types. It is intermateable with Glenair's Mighty Mouse connectors, providing versatility in connector options. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is rated for a temperature range of -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a high level of sealing, capable of withstanding immersion in water for one hour at a depth of one meter, and provides good EMI shielding effectiveness. The connector supports a maximum operating voltage of 1800 VAC and a current rating of up to 23A, depending on the contact size. With a mating life of 2000 cycles, this connector is suitable for demanding applications such as avionics, tactical equipment, and handheld devices. Its design ensures reliable performance under shock and vibration conditions, making it a suitable choice for engineers looking for durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace - 12X5765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace
12X5765
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace 12X5765
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5765
Product Name Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details