Amphenol Aerospace Corporation Circular Connector, Receptacle, 5-3, 3 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02M5-3PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 5-3, 3 Position, Flange from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight connector with military specifications. It features a threaded coupling mechanism for secure mating and is RoHS compliant. The connector supports crimp pin contact types and is suitable for use in harsh environments, making it ideal for tactical equipment, avionics, and handheld devices. It has a maximum operating voltage of 1800 VAC and can handle current ratings up to 23A, depending on the contact size. The operating temperature range is from -55°C to +150°C for aluminum and up to +200°C for stainless steel variants. The connector is built to withstand 2000 mating cycles and offers good EMI shielding effectiveness.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 5-3, 3 Position, Flange from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight connector with military specifications. It features a threaded coupling mechanism for secure mating and is RoHS compliant. The connector supports crimp pin contact types and is suitable for use in harsh environments, making it ideal for tactical equipment, avionics, and handheld devices. It has a maximum operating voltage of 1800 VAC and can handle current ratings up to 23A, depending on the contact size. The operating temperature range is from -55°C to +150°C for aluminum and up to +200°C for stainless steel variants. The connector is built to withstand 2000 mating cycles and offers good EMI shielding effectiveness.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5-3, 3 Position, Flange; Product Range Amphenol Aerospace - 12X5751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5-3, 3 Position, Flange; Product Range Amphenol Aerospace
12X5751
Circular Connector, Receptacle, 5-3, 3 Position, Flange; Product Range Amphenol Aerospace 12X5751
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5751
Product Name Circular Connector, Receptacle, 5-3, 3 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products