The Circular Connector, Receptacle, 16-5, 5 Position, Flange from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism for secure mating and is intermateable with Glenair Mighty Mouse connectors. It supports a variety of contact sizes, including 12, 16, 20, and 23 AWG, with a maximum current rating of 23A at 1800 VAC for size 12 contacts. Constructed from durable materials such as aluminum alloy 6061 T6 and stainless steel, this connector is built to withstand harsh environments, with an operating temperature range from -67°F to +302°F (-55°C to +150°C) for aluminum and up to +392°F (-55°C to +200°C) for stainless steel. It offers excellent sealing capabilities, meeting MIL-STD-810 standards for water resistance, and provides good EMI shielding effectiveness. The connector is rated for 2000 mating cycles, ensuring longevity in demanding applications. It is suitable for use in headsets, tactical equipment, avionics boxes, and handheld devices, making it a versatile choice for engineers looking for reliable connectivity solutions in rugged conditions.
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X5729 |
| Product Name | Circular Connector, Receptacle, 16-5, 5 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |