The Circular Connector, Receptacle, 6-23, 3 Position, In Line, part of the Amphenol Aerospace 2M Series, features a robust design suitable for various applications. It is constructed with aluminum alloy or stainless steel shells and incorporates crimp socket contacts made from copper alloy with gold plating. The connector is rated for up to 500 mating cycles and offers an insulation resistance of 5,000 megaohms minimum. It operates effectively within a temperature range of -65°C to +150°C and provides IP67 environmental resistance when mated or with a protection cap. The connector's dual-start ACME thread design enhances durability and ease of use. This product is RoHS compliant, making it suitable for environmentally conscious projects.
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85W8216 |
| Product Name | Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |