The Circular Connector, Receptacle, 6-4, 6 Position, In Line, part number 12X5446, is part of the Amphenol Aerospace 2M Series. This connector features a cable mount receptacle style and is designed for crimp socket contacts. It supports a total of four contacts and utilizes a threaded coupling style for secure connections. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a fluorosilicone rubber grommet and seals for environmental protection. It is rated for an operating temperature range of -65°C to +150°C and offers IP67 environmental resistance when mated or with a protection cap. This product is suitable for applications requiring reliable connectivity in rugged environments.
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X5446 |
| Product Name | Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |