The Circular Connector, Receptacle, 6-23, 3 Position, In Line, part number 85W8211, is part of the Amphenol Aerospace 2M Series. This connector features a cable mount receptacle style and is designed for crimp socket contacts. It supports a maximum of three contacts and utilizes a threaded coupling style for secure connections. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and copper alloy with gold plating for the contacts. It is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. The product is also IP67 rated when mated or with a protection cap, ensuring environmental resistance. This connector is suitable for applications requiring reliable performance in rugged conditions.
M801 3C 3#20HD SKT RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-009-01NF6-23SA | 85W8211 |
| Product Name | Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |