Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-14, 14 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01NF17-14PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-14, 14 Position, In Line; Product Range Amphenol Aerospace - 12X5001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-14, 14 Position, In Line; Product Range Amphenol Aerospace
12X5001
Circular Connector, Receptacle, 17-14, 14 Position, In Line; Product Range Amphenol Aerospace 12X5001
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5001
Product Name Circular Connector, Receptacle, 17-14, 14 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details