Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-5, 5 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01NF16-5PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-5, 5 Position, In Line; Product Range Amphenol Aerospace - 12X4987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-5, 5 Position, In Line; Product Range Amphenol Aerospace
12X4987
Circular Connector, Receptacle, 16-5, 5 Position, In Line; Product Range Amphenol Aerospace 12X4987
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4987
Product Name Circular Connector, Receptacle, 16-5, 5 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5C-9622-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers