Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01NF16-12SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace - 65W0856 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace
65W0856
Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace 65W0856
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0856
Product Name Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details