The Circular Connector, Receptacle, 16-12, 12 Position, In Line, part number 12X4985, is part of the Amphenol Aerospace 2M Series. This connector features a threaded coupling style and is designed for cable mount applications. It accommodates 12 crimp pin contacts and is suitable for various environmental conditions, meeting IP67 standards when mated or with a protection cap. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The connector is rated for a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. It is important to note that this product is considered a legacy series, with newer models available that offer enhanced features.
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X4985 |
| Product Name | Circular Connector, Receptacle, 16-12, 12 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |