Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-37, 37 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01NF13-37SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-37, 37 Position, In Line; Product Range Amphenol Aerospace - 65W0854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-37, 37 Position, In Line; Product Range Amphenol Aerospace
65W0854
Circular Connector, Receptacle, 13-37, 37 Position, In Line; Product Range Amphenol Aerospace 65W0854
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0854
Product Name Circular Connector, Receptacle, 13-37, 37 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details