Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-201, 12 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01NF13-201SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-201, 12 Position, In Line; Product Range Amphenol Aerospace - 65W0853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-201, 12 Position, In Line; Product Range Amphenol Aerospace
65W0853
Circular Connector, Receptacle, 13-201, 12 Position, In Line; Product Range Amphenol Aerospace 65W0853
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0853
Product Name Circular Connector, Receptacle, 13-201, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details