Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 19 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT8-2SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 19 Position, In Line; Product Range Amphenol Aerospace - 12X5259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 19 Position, In Line; Product Range Amphenol Aerospace
12X5259
Circular Connector, Receptacle, 8-2, 19 Position, In Line; Product Range Amphenol Aerospace 12X5259
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5259
Product Name Circular Connector, Receptacle, 8-2, 19 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details