Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 10 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT7-10PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 10 Position, In Line; Product Range Amphenol Aerospace - 12X4826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 10 Position, In Line; Product Range Amphenol Aerospace
12X4826
Circular Connector, Receptacle, 7-10, 10 Position, In Line; Product Range Amphenol Aerospace 12X4826
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4826
Product Name Circular Connector, Receptacle, 7-10, 10 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details