The Circular Connector, Receptacle, 6-6, 6 Position, In Line from the Amphenol Aerospace 2M Series is designed for applications requiring a robust and reliable connection. It features a threaded coupling style and is compliant with RoHS standards. The connector supports crimp pin contact types and is suitable for cable mount configurations. It is built to withstand harsh environmental conditions, offering an insulation resistance of 5,000 megaohms minimum and an operating temperature range of -65°C to +150°C. The connector is also rated for 500 mating cycles, ensuring durability in demanding applications. This product is ideal for engineers looking for a dependable solution in aerospace and military environments.
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X4816 |
| Product Name | Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |