Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT6-23PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace - 12X4804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace
12X4804
Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace 12X4804
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4804
Product Name Circular Connector, Receptacle, 6-23, 3 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details