Amphenol Aerospace Corporation Circular Connector, Receptacle, 5-3, 3 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT5-3SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5-3, 3 Position, In Line; Product Range Amphenol Aerospace - 12X5223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5-3, 3 Position, In Line; Product Range Amphenol Aerospace
12X5223
Circular Connector, Receptacle, 5-3, 3 Position, In Line; Product Range Amphenol Aerospace 12X5223
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5223
Product Name Circular Connector, Receptacle, 5-3, 3 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details