Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT17-85PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace - 12X4797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace
12X4797
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace 12X4797
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4797
Product Name Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers