Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 12 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT10-26SF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 12 Position, In Line; Product Range Amphenol Aerospace - 12X5177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 12 Position, In Line; Product Range Amphenol Aerospace
12X5177
Circular Connector, Receptacle, 10-26, 12 Position, In Line; Product Range Amphenol Aerospace 12X5177
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5177
Product Name Circular Connector, Receptacle, 10-26, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products