Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 26 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT10-201SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 26 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 26 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 26 Position, In Line; Product Range Amphenol Aerospace - 12X5171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 26 Position, In Line; Product Range Amphenol Aerospace
12X5171
Circular Connector, Receptacle, 10-201, 26 Position, In Line; Product Range Amphenol Aerospace 12X5171
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 26 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 26 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5171
Product Name Circular Connector, Receptacle, 10-201, 26 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers