CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X4747 |
| Product Name | Circular Connector, Receptacle, 10-201, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |