Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 4 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01M9-4PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 4 Position, In Line; Product Range Amphenol Aerospace - 12X4954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 4 Position, In Line; Product Range Amphenol Aerospace
12X4954
Circular Connector, Receptacle, 9-4, 4 Position, In Line; Product Range Amphenol Aerospace 12X4954
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4954
Product Name Circular Connector, Receptacle, 9-4, 4 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293469-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details