M801 4C 4#23 PIN RECP OM
M801 4C 4#23 PIN RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-009-01M6-4PA | 2M801-009-01M6-4PA | 65W0834 |
| Product Name | Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace | ||
| Gender | Female / Jack |