Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-37, 12 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01M13-37SF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-37, 12 Position, In Line; Product Range Amphenol Aerospace - 12X5301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-37, 12 Position, In Line; Product Range Amphenol Aerospace
12X5301
Circular Connector, Receptacle, 13-37, 12 Position, In Line; Product Range Amphenol Aerospace 12X5301
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5301
Product Name Circular Connector, Receptacle, 13-37, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A50021-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details