Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26ZNU8-28SD

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-28RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-28RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 2 Position, Cable; Product Range Amphenol Aerospace - 12X4728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 2 Position, Cable; Product Range Amphenol Aerospace
12X4728
Circular Connector, Plug, 8-28, 2 Position, Cable; Product Range Amphenol Aerospace 12X4728
CIRCULAR CONNECTOR, PLUG, 8-28, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-28RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-28, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-28RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4728
Product Name Circular Connector, Plug, 8-28, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data