Amphenol Aerospace Corporation Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26NF8-13PE

Description
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace - 27X2298 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace
27X2298
Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace 27X2298
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2298
Product Name Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products