The Amphenol Aerospace Circular Connector, Plug, 13 Position, Cable (part number 27X2297) is designed for applications requiring a reliable and robust connection. It features a straight plug configuration with 13 crimp pin contacts and a threaded coupling style. The connector is part of the 2M Series, which is known for its lightweight and compact design, meeting or exceeding environmental and performance standards outlined in MIL-DTL-38999. The operating temperature range is from -65°C to +150°C, and it offers an insulation resistance of 5,000 megaohms minimum. The connector is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. It is suitable for applications where durability and environmental resistance are critical, making it a viable option for engineers looking to maintain compatibility with existing systems.
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27X2297 |
| Product Name | Circular Connector, Plug, 13 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |