Amphenol Aerospace Corporation Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26NF7-10PC

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace - 27X2292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
27X2292
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 27X2292
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2292
Product Name Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details