Amphenol Aerospace Corporation Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26NF7-10PA

Description
M801 10C 10#23 PIN PLUG THR
Request a Quote Datasheet
Description
M801 10C 10#23 PIN PLUG THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-26NF7-10PA - PEI-Genesis
Philadelphia, PA, United States
M801 10C 10#23 PIN PLUG THR

M801 10C 10#23 PIN PLUG THR

Buy Now
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace - 65W0786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
65W0786
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 65W0786
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-26NF7-10PA 65W0786
Product Name Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details