Amphenol Aerospace Corporation Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26NF13-37PF

Description
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace - 27X2258 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace
27X2258
Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace 27X2258
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-37 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2258
Product Name Circular Connector, Plug, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details