The Circular Connector, Plug, 8-13, 13 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a reliable and compact connection. This connector features a straight plug configuration with 13 crimp socket contacts and a threaded coupling style. It is constructed from aluminum alloy or stainless steel, ensuring durability in various environments. The connector is rated for a minimum insulation resistance of 5,000 megaohms and can operate within a temperature range of -65°C to +150°C. It meets IP67 environmental resistance standards when mated or with a protection cap, providing protection against dust and water immersion. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for engineers looking for a robust solution in aerospace or similar demanding applications.
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X4450 |
| Product Name | Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |