Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26MT7-10SD

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 13 Position, Cable; Product Range Amphenol Aerospace - 12X4447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 13 Position, Cable; Product Range Amphenol Aerospace
12X4447
Circular Connector, Plug, 7-10, 13 Position, Cable; Product Range Amphenol Aerospace 12X4447
CIRCULAR CONNECTOR, PLUG, 7-10, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4447
Product Name Circular Connector, Plug, 7-10, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details