The Amphenol Aerospace Circular Connector, Plug, 9-4, 6 Position, is designed for robust applications requiring reliable connectivity. This connector features a threaded coupling style and accommodates four crimp socket contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the 2M Series, which is known for its lightweight and compact design, making it suitable for aerospace and military applications. The 9-4 insert arrangement allows for versatile configurations, enhancing its adaptability in various projects. This product is ideal for engineers seeking a durable and efficient solution for their connectivity needs.
M801 4C 4#16 SKT PLUG THRD
CIRCULAR CONNECTOR, PLUG, 9-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-008-26M9-4SD | 12X4561 |
| Product Name | Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |