Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M9-19SA

Description
M801 19C 19#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M801 19C 19#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 19C 19#23 SKT PLUG THRD

M801 19C 19#23 SKT PLUG THRD

Buy Now
 - Amphenol 2M801-008-26M9-19SA - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 SKT PLUG THRD

M801 19C 19#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace - 08X0707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
08X0707
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 08X0707
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-008-26M9-19SA Amphenol 2M801-008-26M9-19SA 08X0707
Product Name Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EDN.3M.330.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 3.5 amps
View Details