Amphenol Aerospace Corporation Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M9-19PC

Description
M801 19C 19#23 PIN PLUG THR
Request a Quote Datasheet
Description
M801 19C 19#23 PIN PLUG THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-26M9-19PC - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 PIN PLUG THR

M801 19C 19#23 PIN PLUG THR

Buy Now
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace - 27X2227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace
27X2227
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace 27X2227
CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-26M9-19PC 27X2227
Product Name Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers