Amphenol Aerospace Corporation Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M9-19PA

Description
M801 19C 19#23 PIN PLUG THR
Request a Quote Datasheet
Description
M801 19C 19#23 PIN PLUG THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-008-26M9-19PA - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 PIN PLUG THR

M801 19C 19#23 PIN PLUG THR

Buy Now
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace - 08X0706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace
08X0706
Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace 08X0706
CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-008-26M9-19PA 08X0706
Product Name Circular Connector, Plug, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details