Amphenol Aerospace Corporation Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M8-28PF

Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Aerospace - 27X2225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Aerospace
27X2225
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Aerospace 27X2225
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2225
Product Name Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers